TelephoneStuff.com Leviton 6 Quickport and 2 Gang Duplex Receptacle Faceplate 690-I

Description
6 Quickport and 2 Gang Duplex Receptacle Faceplate is ideal for those who need to support voice, data, video, and audio in a concentrated area. Faceplate Features: - Flush-mounted to install invisibly behind wall units, wall-mounted flat panel TV's and signature artwork - Centralizes device connection points for AC power, audio, video, data, and phone via opening for 6 installer-selected Quickport connectors or blank inserts (4- inserts included) - NEMA 5-15R residential grade - Fully compatible with Leviton’s Quickport Snap-In modules, including component video and S-Video signal connectors (not included) - Includes plastic electrical box designed for use in new and retrofit construction and a barrier to separate line and low-voltage conductors - Helps installers manage home entertainment electronic applications from a single location - 2 gang recessed with duplex receptacle (2p 3wire, 15A-125V) - 6 Quickports (accepts low voltage connectors)
Description
6 Quickport and 2 Gang Duplex Receptacle Faceplate is ideal for those who need to support voice, data, video, and audio in a concentrated area. Faceplate Features: - Flush-mounted to install invisibly behind wall units, wall-mounted flat panel TV's and signature artwork - Centralizes device connection points for AC power, audio, video, data, and phone via opening for 6 installer-selected Quickport connectors or blank inserts (4- inserts included) - NEMA 5-15R residential grade - Fully compatible with Leviton’s Quickport Snap-In modules, including component video and S-Video signal connectors (not included) - Includes plastic electrical box designed for use in new and retrofit construction and a barrier to separate line and low-voltage conductors - Helps installers manage home entertainment electronic applications from a single location - 2 gang recessed with duplex receptacle (2p 3wire, 15A-125V) - 6 Quickports (accepts low voltage connectors)

Suppliers

Company
Product
Description
Supplier Links
Leviton 6 Quickport and 2 Gang Duplex Receptacle Faceplate - 690-I - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 6 Quickport and 2 Gang Duplex Receptacle Faceplate
690-I
Leviton 6 Quickport and 2 Gang Duplex Receptacle Faceplate 690-I
6 Quickport and 2 Gang Duplex Receptacle Faceplate is ideal for those who need to support voice, data, video, and audio in a concentrated area. Faceplate Features: - Flush-mounted to install invisibly behind wall units, wall-mounted flat panel TV's and signature artwork - Centralizes device connection points for AC power, audio, video, data, and phone via opening for 6 installer-selected Quickport connectors or blank inserts (4- inserts included) - NEMA 5-15R residential grade - Fully compatible with Leviton’s Quickport Snap-In modules, including component video and S-Video signal connectors (not included) - Includes plastic electrical box designed for use in new and retrofit construction and a barrier to separate line and low-voltage conductors - Helps installers manage home entertainment electronic applications from a single location - 2 gang recessed with duplex receptacle (2p 3wire, 15A-125V) - 6 Quickports (accepts low voltage connectors)

6 Quickport and 2 Gang Duplex Receptacle Faceplate is ideal for those who need to support voice, data, video, and audio in a concentrated area.
Faceplate Features:
- Flush-mounted to install invisibly behind wall units, wall-mounted flat panel TV's and signature artwork
- Centralizes device connection points for AC power, audio, video, data, and phone via opening for 6 installer-selected Quickport connectors or blank inserts (4- inserts included)
- NEMA 5-15R residential grade
- Fully compatible with Leviton’s Quickport Snap-In modules, including component video and S-Video signal connectors (not included)
- Includes plastic electrical box designed for use in new and retrofit construction and a barrier to separate line and low-voltage conductors
- Helps installers manage home entertainment electronic applications from a single location
- 2 gang recessed with duplex receptacle (2p 3wire, 15A-125V)
- 6 Quickports (accepts low voltage connectors)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 690-I
Product Name Leviton 6 Quickport and 2 Gang Duplex Receptacle Faceplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-2-LS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details