TelephoneStuff.com Leviton Metal 3 Gang Decora/GFCI Wallplate 84411

Description
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Standard size - Metal
Description
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Standard size - Metal

Suppliers

Company
Product
Description
Supplier Links
Leviton Metal 3 Gang Decora/GFCI Wallplate - 84411 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Metal 3 Gang Decora/GFCI Wallplate
84411
Leviton Metal 3 Gang Decora/GFCI Wallplate 84411
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Standard size - Metal

Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards.
Features:
- Standard size
- Metal

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84411
Product Name Leviton Metal 3 Gang Decora/GFCI Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Combination Openings, 1 Toggle Switch & 2 Duplex Receptacle - SP182W - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details