TelephoneStuff.com Leviton Gold Plated F-Type Adapter AC831-0B

Description
F-Type quickport snap-in adapter, RG-6, RG-59 coaxial, gold-plated contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using coax plugs for easy termination Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet
Description
F-Type quickport snap-in adapter, RG-6, RG-59 coaxial, gold-plated contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using coax plugs for easy termination Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

Suppliers

Company
Product
Description
Supplier Links
Leviton Gold Plated F-Type Adapter - AC831-0B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Gold Plated F-Type Adapter
AC831-0B
Leviton Gold Plated F-Type Adapter AC831-0B
F-Type quickport snap-in adapter, RG-6, RG-59 coaxial, gold-plated contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using coax plugs for easy termination Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

F-Type quickport snap-in adapter, RG-6, RG-59 coaxial, gold-plated contacts.
Features:
- Voice/data/video connectivity for workstation cabling termination on coaxial cable
- Connection adapter is for cables that have male connectors already installed on cables
- Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles
- Screw-on front and rear connections using coax plugs for easy termination
Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling
- Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AC831-0B
Product Name Leviton Gold Plated F-Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3012J - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-6-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details