TelephoneStuff.com Hubbell 4-Gang Deep Raised Access Floor Box and Cover.. AFB301BK

Description
4-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cm cubed) - Cover and flange included (carpet or tile application) - UL and CSA listed
Description
4-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cm cubed) - Cover and flange included (carpet or tile application) - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Deep Raised Access Floor Box and Cover.. - AFB301BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Deep Raised Access Floor Box and Cover..
AFB301BK
Hubbell 4-Gang Deep Raised Access Floor Box and Cover.. AFB301BK
4-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with deep raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang deep - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cm cubed) - Cover and flange included (carpet or tile application) - UL and CSA listed

4-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements.
Features:
- Oversized, flip-up cable door provides a spacious pathway for exiting cables
- For use with deep raised floors
- Utilizes screw-type modular face plates
- Internal barriers separate power and data
- Hinged clamping arms provide ease of installation from above
- Reversible single piece cover/flange allows provision for carpet inlay
- Maximum wiring capacity
- Installation from above
- 16 ga. galvanized, stamped steel bases
- Floor Box Application: Raised access
- Floor Box Item: Floor box, 4-gang deep
- Cover Flange Finish: Durable powder coat
- Maximum Floor Thickness: 2.75 inch
- Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cm cubed)
- Cover and flange included (carpet or tile application)
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AFB301BK
Product Name Hubbell 4-Gang Deep Raised Access Floor Box and Cover..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - NP182BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details