TelephoneStuff.com Leviton 1-Gang No Device Blank Oversized Metal Wallplate 84119-40

Description
1-Gang no device blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Strap mount - 1-Gang - No device - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang no device blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Strap mount - 1-Gang - No device - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang No Device Blank Oversized Metal Wallplate - 84119-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang No Device Blank Oversized Metal Wallplate
84119-40
Leviton 1-Gang No Device Blank Oversized Metal Wallplate 84119-40
1-Gang no device blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Strap mount - 1-Gang - No device - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang no device blank oversized metal wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302 stainless steel wallplate
- Strap mount
- 1-Gang
- No device
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84119-40
Product Name Leviton 1-Gang No Device Blank Oversized Metal Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 55SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details