TelephoneStuff.com Leviton 1-Gang 1-Toggle Oversized Metal Wallplate 84101-40

Description
1-Gang 1-toggle oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Toggle - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang 1-toggle oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Toggle - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang 1-Toggle Oversized Metal Wallplate - 84101-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang 1-Toggle Oversized Metal Wallplate
84101-40
Leviton 1-Gang 1-Toggle Oversized Metal Wallplate 84101-40
1-Gang 1-toggle oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Toggle - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang 1-toggle oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302/430 stainless steel
- Device mount
- 1-Gang
- 1-Toggle
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84101-40
Product Name Leviton 1-Gang 1-Toggle Oversized Metal Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Modular Jack - SC-PJ-LS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details