TelephoneStuff.com Leviton Decora Plus Snap-On 3 Gang Screwless Wallplate 80311-S

Description
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 3 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited
Description
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 3 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Plus Snap-On 3 Gang Screwless Wallplate - 80311-S - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Plus Snap-On 3 Gang Screwless Wallplate
80311-S
Leviton Decora Plus Snap-On 3 Gang Screwless Wallplate 80311-S
Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. Features: - Type: Screwless, Standard Size - Gang: 3 - Material: Poly Carbonate - Mount: Snap-On - Feature: Screwless Subplate - Standards and Certifications:UL/CS A - Warranty:10-Year Limited

Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in one multi-gang plate with the addition of a barrier box. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards.
Features:
- Type: Screwless, Standard Size
- Gang: 3
- Material: Poly Carbonate
- Mount: Snap-On
- Feature: Screwless Subplate
- Standards and Certifications:UL/CSA
- Warranty:10-Year Limited

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80311-S
Product Name Leviton Decora Plus Snap-On 3 Gang Screwless Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details