TelephoneStuff.com Leviton 1-Gang Decora/GFCI Oversized Thermoset Wallplate 86601

Description
1-Gang decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 1-Gang - Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 1-Gang - Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang Decora/GFCI Oversized Thermoset Wallplate - 86601 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang Decora/GFCI Oversized Thermoset Wallplate
86601
Leviton 1-Gang Decora/GFCI Oversized Thermoset Wallplate 86601
1-Gang decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 1-Gang - Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang decora/GFCI oversized thermoset wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- Thermoset
- Device mount
- 1-Gang
- Decora/GFCI
- Residential grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 86601
Product Name Leviton 1-Gang Decora/GFCI Oversized Thermoset Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SC-4-GS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
Louver, One Gang Horizontal, 302 Stainless Steel - SS760W - Legrand
Specs
Type Louver Vertical
Opening / Devices One
Material Steel
View Details