TelephoneStuff.com Leviton 1-Gang 1-Duplex Oversized Metal Wallplate 84103-40

Description
1-Gang 1-duplex oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang 1-duplex oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang 1-Duplex Oversized Metal Wallplate - 84103-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang 1-Duplex Oversized Metal Wallplate
84103-40
Leviton 1-Gang 1-Duplex Oversized Metal Wallplate 84103-40
1-Gang 1-duplex oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302/430 stainless steel - Device mount - 1-Gang - 1-Duplex - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang 1-duplex oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302/430 stainless steel
- Device mount
- 1-Gang
- 1-Duplex
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84103-40
Product Name Leviton 1-Gang 1-Duplex Oversized Metal Wallplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
4-Gang 3 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 72SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - N0121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details