TelephoneStuff.com Hubbell 4-Gang Shallow Raised Access Floor Box and Cover.. AFB401BK

Description
4-Gang Shallow Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with shallow raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang shallow - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed
Description
4-Gang Shallow Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with shallow raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang shallow - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell 4-Gang Shallow Raised Access Floor Box and Cover.. - AFB401BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 4-Gang Shallow Raised Access Floor Box and Cover..
AFB401BK
Hubbell 4-Gang Shallow Raised Access Floor Box and Cover.. AFB401BK
4-Gang Shallow Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements. Features: - Oversized, flip-up cable door provides a spacious pathway for exiting cables - For use with shallow raised floors - Utilizes screw-type modular face plates - Internal barriers separate power and data - Hinged clamping arms provide ease of installation from above - Reversible single piece cover/flange allows provision for carpet inlay - Maximum wiring capacity - Installation from above - 16 ga. galvanized, stamped steel bases - Floor Box Application: Raised access - Floor Box Item: Floor box, 4-gang shallow - Cover Flange Finish: Durable powder coat - Maximum Floor Thickness: 2.75 inch - Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm) - Cover and flange included (carpet or tile application) - UL and CSA listed

4-Gang Shallow Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to meet different raised floor depth and application requirements.
Features:
- Oversized, flip-up cable door provides a spacious pathway for exiting cables
- For use with shallow raised floors
- Utilizes screw-type modular face plates
- Internal barriers separate power and data
- Hinged clamping arms provide ease of installation from above
- Reversible single piece cover/flange allows provision for carpet inlay
- Maximum wiring capacity
- Installation from above
- 16 ga. galvanized, stamped steel bases
- Floor Box Application: Raised access
- Floor Box Item: Floor box, 4-gang shallow
- Cover Flange Finish: Durable powder coat
- Maximum Floor Thickness: 2.75 inch
- Cubic Inch Capacity Per Gang: 29.5 cubic inches (483.4 cubed cm)
- Cover and flange included (carpet or tile application)
- UL and CSA listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AFB401BK
Product Name Hubbell 4-Gang Shallow Raised Access Floor Box and Cover..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 12SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-5-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details