TelephoneStuff.com Leviton Single Gang 1.406 Inch Hole Device Receptacle.. 88004

Description
Easy to clean. Includes metal mounting screws that match plate color. All screws individually wrapped together in an envelope to protect plate from scratches. Features and Benefits - Designed for high dielectric strength and arc resistance - Meet or surpass UL 514 testing requirements - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Mount: Device - Material: Thermoset - Color: White - This item is designated by the manufacturer as a 'Green' item
Description
Easy to clean. Includes metal mounting screws that match plate color. All screws individually wrapped together in an envelope to protect plate from scratches. Features and Benefits - Designed for high dielectric strength and arc resistance - Meet or surpass UL 514 testing requirements - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Mount: Device - Material: Thermoset - Color: White - This item is designated by the manufacturer as a 'Green' item

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Gang 1.406 Inch Hole Device Receptacle.. - 88004 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Gang 1.406 Inch Hole Device Receptacle..
88004
Leviton Single Gang 1.406 Inch Hole Device Receptacle.. 88004
Easy to clean. Includes metal mounting screws that match plate color. All screws individually wrapped together in an envelope to protect plate from scratches. Features and Benefits - Designed for high dielectric strength and arc resistance - Meet or surpass UL 514 testing requirements - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches - Mount: Device - Material: Thermoset - Color: White - This item is designated by the manufacturer as a 'Green' item

Easy to clean. Includes metal mounting screws that match plate color. All screws individually wrapped together in an envelope to protect plate from scratches.
Features and Benefits
- Designed for high dielectric strength and arc resistance
- Meet or surpass UL 514 testing requirements
- Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches
- Mount: Device
- Material: Thermoset
- Color: White
- This item is designated by the manufacturer as a 'Green' item

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 88004
Product Name Leviton Single Gang 1.406 Inch Hole Device Receptacle..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3043 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-5-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details