TelephoneStuff.com Leviton Metal 2 Gang Double Receptacle Wallplate 83016

Description
Duplex receptacle two-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards. Note: 430 stainless steel is resistant to corrosive effects of moisture. 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive equipment. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment or MRI equipment may be affected by magnetic materials. 302 stainless steel is also more corrosion resistant than 430 stainless steel.
Description
Duplex receptacle two-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards. Note: 430 stainless steel is resistant to corrosive effects of moisture. 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive equipment. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment or MRI equipment may be affected by magnetic materials. 302 stainless steel is also more corrosion resistant than 430 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Leviton Metal 2 Gang Double Receptacle Wallplate - 83016 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Metal 2 Gang Double Receptacle Wallplate
83016
Leviton Metal 2 Gang Double Receptacle Wallplate 83016
Duplex receptacle two-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards. Note: 430 stainless steel is resistant to corrosive effects of moisture. 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive equipment. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment or MRI equipment may be affected by magnetic materials. 302 stainless steel is also more corrosion resistant than 430 stainless steel.

Duplex receptacle two-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards.
Note: 430 stainless steel is resistant to corrosive effects of moisture. 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive equipment. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment or MRI equipment may be affected by magnetic materials. 302 stainless steel is also more corrosion resistant than 430 stainless steel.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 83016
Product Name Leviton Metal 2 Gang Double Receptacle Wallplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - FG-1-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices One
View Details