TelephoneStuff.com Legrand - Wiremold Evolution 8AT Series Recessed Assembly.. 8ATC

Description
Evolution 8AT Series Recessed Assembly with Surface Style Cover is designed for use with carpet, tile, wood, and laminate floors. Features: - Auto-Close Egress Doors: Egress doors lock in position when slid open and automatically close around cables, reducing egress opening to smallest size possible - Provides up to four gangs of power, communication, or A/V capability - Recessed 3.25" below floor surface - Die-cast aluminum cover assembly - Quick and easy installation without the need for additional fasteners or a second installer - Suitable for use in air handling spaces - Meets ADA accessibility guidelines - meets and exceed UL scrub water exclusion requirements for tile, carpet, and wood covered floors - UL Fire rated for up to 2-hour rated floors maintains the fire classification of the floor
Description
Evolution 8AT Series Recessed Assembly with Surface Style Cover is designed for use with carpet, tile, wood, and laminate floors. Features: - Auto-Close Egress Doors: Egress doors lock in position when slid open and automatically close around cables, reducing egress opening to smallest size possible - Provides up to four gangs of power, communication, or A/V capability - Recessed 3.25" below floor surface - Die-cast aluminum cover assembly - Quick and easy installation without the need for additional fasteners or a second installer - Suitable for use in air handling spaces - Meets ADA accessibility guidelines - meets and exceed UL scrub water exclusion requirements for tile, carpet, and wood covered floors - UL Fire rated for up to 2-hour rated floors maintains the fire classification of the floor

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Evolution 8AT Series Recessed Assembly.. - 8ATC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Evolution 8AT Series Recessed Assembly..
8ATC
Legrand - Wiremold Evolution 8AT Series Recessed Assembly.. 8ATC
Evolution 8AT Series Recessed Assembly with Surface Style Cover is designed for use with carpet, tile, wood, and laminate floors. Features: - Auto-Close Egress Doors: Egress doors lock in position when slid open and automatically close around cables, reducing egress opening to smallest size possible - Provides up to four gangs of power, communication, or A/V capability - Recessed 3.25" below floor surface - Die-cast aluminum cover assembly - Quick and easy installation without the need for additional fasteners or a second installer - Suitable for use in air handling spaces - Meets ADA accessibility guidelines - meets and exceed UL scrub water exclusion requirements for tile, carpet, and wood covered floors - UL Fire rated for up to 2-hour rated floors maintains the fire classification of the floor

Evolution 8AT Series Recessed Assembly with Surface Style Cover is designed for use with carpet, tile, wood, and laminate floors.
Features:
- Auto-Close Egress Doors: Egress doors lock in position when slid open and automatically close around cables, reducing egress opening to smallest size possible
- Provides up to four gangs of power, communication, or A/V capability
- Recessed 3.25" below floor surface
- Die-cast aluminum cover assembly
- Quick and easy installation without the need for additional fasteners or a second installer
- Suitable for use in air handling spaces
- Meets ADA accessibility guidelines
- meets and exceed UL scrub water exclusion requirements for tile, carpet, and wood covered floors
- UL Fire rated for up to 2-hour rated floors maintains the fire classification of the floor

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 8ATC
Product Name Legrand - Wiremold Evolution 8AT Series Recessed Assembly..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - VWP-1-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details
Sectional, Decorator Openings, End Sections - PJSE26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Nylon
View Details