TelephoneStuff.com Leviton 1-Gang 1-Single 1.406 Inch Hole Oversized Metal.. 84104-40

Description
1-Gang 1-single 1.406 Inch hole oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Device mount - 1-Gang - 1-Single 1.406 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang 1-single 1.406 Inch hole oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Device mount - 1-Gang - 1-Single 1.406 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang 1-Single 1.406 Inch Hole Oversized Metal.. - 84104-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang 1-Single 1.406 Inch Hole Oversized Metal..
84104-40
Leviton 1-Gang 1-Single 1.406 Inch Hole Oversized Metal.. 84104-40
1-Gang 1-single 1.406 Inch hole oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel wallplate - Device mount - 1-Gang - 1-Single 1.406 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang 1-single 1.406 Inch hole oversized metal wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302 stainless steel wallplate
- Device mount
- 1-Gang
- 1-Single 1.406 inch hole
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84104-40
Product Name Leviton 1-Gang 1-Single 1.406 Inch Hole Oversized Metal..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Blank Plates -- Box Mounted, Two Gang, Polished Brass - SB23PB - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Brass
View Details