TelephoneStuff.com Leviton 2-Gang 1-Toggle Device Combination Oversized.. 86106

Description
2-Gang 1-toggle device combination oversized thermoset wallplate Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Toggle 1-Blank device combination switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
2-Gang 1-toggle device combination oversized thermoset wallplate Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Toggle 1-Blank device combination switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 2-Gang 1-Toggle Device Combination Oversized.. - 86106 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 2-Gang 1-Toggle Device Combination Oversized..
86106
Leviton 2-Gang 1-Toggle Device Combination Oversized.. 86106
2-Gang 1-toggle device combination oversized thermoset wallplate Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - Thermoset - Box mount - 2-Gang - 1-Toggle 1-Blank device combination switch - Residental grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

2-Gang 1-toggle device combination oversized thermoset wallplate
Features:
- Oversized
- All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws.
- Thermoset
- Box mount
- 2-Gang
- 1-Toggle 1-Blank device combination switch
- Residental grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 86106
Product Name Leviton 2-Gang 1-Toggle Device Combination Oversized..
Unlock Full Specs
to access all available technical data

Similar Products

Combination Openings, 1 Blank & 1 Decorator - SPJ1426W - Legrand
Specs
Type Blank Wall Plate; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details