TelephoneStuff.com Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor AT36

Description
Versatap Modular Jack - 6 Position, 6 Conductor. Features: - Category 3 modular jack for 22/24 Awg- - Wire meets FCC Part 68 - UL listed - Made of high impact, self extinguishing plastic - Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel - Connectors are made of IDC-22/24 Awg insulated wire - Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications
Description
Versatap Modular Jack - 6 Position, 6 Conductor. Features: - Category 3 modular jack for 22/24 Awg- - Wire meets FCC Part 68 - UL listed - Made of high impact, self extinguishing plastic - Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel - Connectors are made of IDC-22/24 Awg insulated wire - Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor - AT36 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor
AT36
Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor AT36
Versatap Modular Jack - 6 Position, 6 Conductor. Features: - Category 3 modular jack for 22/24 Awg- - Wire meets FCC Part 68 - UL listed - Made of high impact, self extinguishing plastic - Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel - Connectors are made of IDC-22/24 Awg insulated wire - Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications

Versatap Modular Jack - 6 Position, 6 Conductor.
Features:
- Category 3 modular jack for 22/24 Awg-
- Wire meets FCC Part 68
- UL listed
- Made of high impact, self extinguishing plastic
- Contacts are phosphor bronze plated with 50 micro-inches of gold over 100 micro-inches of nickel
- Connectors are made of IDC-22/24 Awg insulated wire
- Compatible with 10 Mbps IEEE 802.3 (10BaseT) and 16 Mbps token ring applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AT36
Product Name Allen Tel Versatap Modular Jack - 6 Position, 6 Conductor
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Blank Plates -- Box Mounted, One Gang, Polished Brass - SB13PB - Legrand
Specs
Type Blank Wall Plate
Opening / Devices One
Material Brass
View Details