TelephoneStuff.com Leviton 1-Gang .625 Inch Hole Oversized Stainless Steel.. 84137-40

Description
1-Gang .625 Inch hole oversized stainless steel telephone/cable wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - 302 stainless steel - Strap mount - 1-Gang - .625 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
1-Gang .625 Inch hole oversized stainless steel telephone/cable wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - 302 stainless steel - Strap mount - 1-Gang - .625 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 1-Gang .625 Inch Hole Oversized Stainless Steel.. - 84137-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1-Gang .625 Inch Hole Oversized Stainless Steel..
84137-40
Leviton 1-Gang .625 Inch Hole Oversized Stainless Steel.. 84137-40
1-Gang .625 Inch hole oversized stainless steel telephone/cable wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws. - 302 stainless steel - Strap mount - 1-Gang - .625 inch hole - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

1-Gang .625 Inch hole oversized stainless steel telephone/cable wallplate.
Features:
- Oversized
- All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Each is individually packed with extra-long, color-matched mounting screws.
- 302 stainless steel
- Strap mount
- 1-Gang
- .625 inch hole
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84137-40
Product Name Leviton 1-Gang .625 Inch Hole Oversized Stainless Steel..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3061U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - CW-5-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details