TelephoneStuff.com Leviton Nylon 1 Gang Single Receptacle Wallplate 80704

Description
Nylon 1 Gang Single Receptacle Wallplate is standard size made of Thermoplastic Nylon material. Receptacle Wallplate Features: - Single 1.406" Hole Device Receptacle Wallplate - Ideal for type 105 flush mount inserts - Non-combustible and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Available in the following Colors: - Ivory - Black - Grey - Red - White - Brown - Light Almond - Available in the following Quantities: 2, 5, or 10
Description
Nylon 1 Gang Single Receptacle Wallplate is standard size made of Thermoplastic Nylon material. Receptacle Wallplate Features: - Single 1.406" Hole Device Receptacle Wallplate - Ideal for type 105 flush mount inserts - Non-combustible and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Available in the following Colors: - Ivory - Black - Grey - Red - White - Brown - Light Almond - Available in the following Quantities: 2, 5, or 10

Suppliers

Company
Product
Description
Supplier Links
Leviton Nylon 1 Gang Single Receptacle Wallplate - 80704 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Nylon 1 Gang Single Receptacle Wallplate
80704
Leviton Nylon 1 Gang Single Receptacle Wallplate 80704
Nylon 1 Gang Single Receptacle Wallplate is standard size made of Thermoplastic Nylon material. Receptacle Wallplate Features: - Single 1.406" Hole Device Receptacle Wallplate - Ideal for type 105 flush mount inserts - Non-combustible and easily cleaned - Screws provided - UL Listed and CSA certified - Conforms to NEMA and ANSI standards - Available in the following Colors: - Ivory - Black - Grey - Red - White - Brown - Light Almond - Available in the following Quantities: 2, 5, or 10

Nylon 1 Gang Single Receptacle Wallplate is standard size made of Thermoplastic Nylon material.
Receptacle Wallplate Features:
- Single 1.406" Hole Device Receptacle Wallplate
- Ideal for type 105 flush mount inserts
- Non-combustible and easily cleaned
- Screws provided
- UL Listed and CSA certified
- Conforms to NEMA and ANSI standards
- Available in the following Colors:
- Ivory
- Black
- Grey
- Red
- White
- Brown
- Light Almond
- Available in the following Quantities: 2, 5, or 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 80704
Product Name Leviton Nylon 1 Gang Single Receptacle Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Datacommunication Face Plate - HPWS8 - Hubbell Incorporated
Specs
Opening / Devices One
Material Stainless Steel
View Details