TelephoneStuff.com Leviton 3-Gang 3-Blank Oversized Metal Wallplate 84133-40

Description
3-Gang 3-blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Box mount - 3-Gang - 3-Blank - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
3-Gang 3-blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Box mount - 3-Gang - 3-Blank - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 3-Gang 3-Blank Oversized Metal Wallplate - 84133-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 3-Gang 3-Blank Oversized Metal Wallplate
84133-40
Leviton 3-Gang 3-Blank Oversized Metal Wallplate 84133-40
3-Gang 3-blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Box mount - 3-Gang - 3-Blank - Commercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

3-Gang 3-blank oversized metal wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302 stainless steel
- Box mount
- 3-Gang
- 3-Blank
- Commercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84133-40
Product Name Leviton 3-Gang 3-Blank Oversized Metal Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3044U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Duplex Receptacle Openings, Three Gang, White - SP83W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Three
Material Plastic
View Details