TelephoneStuff.com Leviton 3-Gang 1-Toggle 2-Duplex Oversized Combination.. 84147-40

Description
3-Gang 1-toggle 2-duplex oversized combination metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Device mount - 3-Gang - 1-Toggle 2-Duplex - Comercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
3-Gang 1-toggle 2-duplex oversized combination metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Device mount - 3-Gang - 1-Toggle 2-Duplex - Comercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 3-Gang 1-Toggle 2-Duplex Oversized Combination.. - 84147-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 3-Gang 1-Toggle 2-Duplex Oversized Combination..
84147-40
Leviton 3-Gang 1-Toggle 2-Duplex Oversized Combination.. 84147-40
3-Gang 1-toggle 2-duplex oversized combination metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - 302 stainless steel - Device mount - 3-Gang - 1-Toggle 2-Duplex - Comercial grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

3-Gang 1-toggle 2-duplex oversized combination metal wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- 302 stainless steel
- Device mount
- 3-Gang
- 1-Toggle 2-Duplex
- Comercial grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 84147-40
Product Name Leviton 3-Gang 1-Toggle 2-Duplex Oversized Combination..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 63SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Communication Plate - SS22GRY - Legrand
Specs
Type Communication Plate
Opening / Devices Two
Material Steel
View Details