TelephoneStuff.com Leviton Acenti QuickPort Snap-In Connectors, RCA Jack AC830-B

Description
Acenti quickport snap-in connectors, RCA jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with QuickPort snap-in connectors - Stereo/Video connectivity for workstation cabling for termination on shielded audio/video cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, QuickPort and MOS wallplates, including flush and surface mount styles - Oversize connector diameter and depth readily accommodate larger "high-end" audio/video plugs (male) - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Keep digital signal bundles separate from analog signal bundles - Applications include Audio/Video, VCR, DVD, computers and gaming consoles - The body is available in five colors; the insert is available in three color stripes for application identification
Description
Acenti quickport snap-in connectors, RCA jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with QuickPort snap-in connectors - Stereo/Video connectivity for workstation cabling for termination on shielded audio/video cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, QuickPort and MOS wallplates, including flush and surface mount styles - Oversize connector diameter and depth readily accommodate larger "high-end" audio/video plugs (male) - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Keep digital signal bundles separate from analog signal bundles - Applications include Audio/Video, VCR, DVD, computers and gaming consoles - The body is available in five colors; the insert is available in three color stripes for application identification

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti QuickPort Snap-In Connectors, RCA Jack - AC830-B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti QuickPort Snap-In Connectors, RCA Jack
AC830-B
Leviton Acenti QuickPort Snap-In Connectors, RCA Jack AC830-B
Acenti quickport snap-in connectors, RCA jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with QuickPort snap-in connectors - Stereo/Video connectivity for workstation cabling for termination on shielded audio/video cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, QuickPort and MOS wallplates, including flush and surface mount styles - Oversize connector diameter and depth readily accommodate larger "high-end" audio/video plugs (male) - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Keep digital signal bundles separate from analog signal bundles - Applications include Audio/Video, VCR, DVD, computers and gaming consoles - The body is available in five colors; the insert is available in three color stripes for application identification

Acenti quickport snap-in connectors, RCA jack.
Features:
- Compatible with the complete collection of Acenti
screwless, snap-on wallplates and inserts
- Acenti brings voice, data, audio and video together
with QuickPort snap-in connectors
- Stereo/Video connectivity for workstation cabling for termination on shielded audio/video cable
- Connection adapter is for cables that have male connectors already installed on cables
- Connectors are compatible with a variety of patch panels, QuickPort and MOS wallplates, including flush and surface mount styles
- Oversize connector diameter and depth readily accommodate larger "high-end" audio/video plugs (male)
- Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling
- Keep digital signal bundles separate from analog signal bundles
- Applications include Audio/Video, VCR, DVD, computers and gaming consoles
- The body is available in five colors; the insert is available in three color stripes for application identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AC830-B
Product Name Leviton Acenti QuickPort Snap-In Connectors, RCA Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 13JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-6-TP - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details