TelephoneStuff.com Leviton Nickel Plated F-Type Adapter AC084-F

Description
F-Type quickport snap-in adapter, RG-6, RG-59 Coaxial, nickel-plated Contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using Coax plugs for easy termination - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet
Description
F-Type quickport snap-in adapter, RG-6, RG-59 Coaxial, nickel-plated Contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using Coax plugs for easy termination - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

Suppliers

Company
Product
Description
Supplier Links
Leviton Nickel Plated F-Type Adapter - AC084-F - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Nickel Plated F-Type Adapter
AC084-F
Leviton Nickel Plated F-Type Adapter AC084-F
F-Type quickport snap-in adapter, RG-6, RG-59 Coaxial, nickel-plated Contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors already installed on cables - Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles - Screw-on front and rear connections using Coax plugs for easy termination - Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling - Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

F-Type quickport snap-in adapter, RG-6, RG-59 Coaxial, nickel-plated Contacts.
Features:
- Voice/data/video connectivity for workstation cabling termination on coaxial cable
- Connection adapter is for cables that have male connectors already installed on cables
- Connectors are compatible with a variety of patch panels, quickport and MOS wallplates, including flush and surface mount styles
- Screw-on front and rear connections using Coax plugs for easy termination
- Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling
- Applications include TV, VCR, DVD, satellite, home theater, high-speed internet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number AC084-F
Product Name Leviton Nickel Plated F-Type Adapter
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - SC-4-SW - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
Blank Plate -- Strap Mounted, Four Gang, White - SP44W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details