TelephoneStuff.com Leviton 2-Gang 1-Toggle 1-Decora/GFCI Oversized Thermoset.. 86605

Description
2-Gang 1-toggle 1-decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 2-Gang - 1-Toggle 1-Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang
Description
2-Gang 1-toggle 1-decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 2-Gang - 1-Toggle 1-Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Suppliers

Company
Product
Description
Supplier Links
Leviton 2-Gang 1-Toggle 1-Decora/GFCI Oversized Thermoset.. - 86605 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 2-Gang 1-Toggle 1-Decora/GFCI Oversized Thermoset..
86605
Leviton 2-Gang 1-Toggle 1-Decora/GFCI Oversized Thermoset.. 86605
2-Gang 1-toggle 1-decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates - Thermoset - Device mount - 2-Gang - 1-Toggle 1-Decora/GFCI - Residential grade - Easy to clean, smooth finish - Noncombustible - UL Listed and CSA Certified - Conform to NEMA and ANSI standards - Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

2-Gang 1-toggle 1-decora/GFCI oversized thermoset wallplate.
Features:
- Oversized
- Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway Wallplates
- Thermoset
- Device mount
- 2-Gang
- 1-Toggle 1-Decora/GFCI
- Residential grade
- Easy to clean, smooth finish
- Noncombustible
- UL Listed and CSA Certified
- Conform to NEMA and ANSI standards
- Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 86605
Product Name Leviton 2-Gang 1-Toggle 1-Decora/GFCI Oversized Thermoset..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details