DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1423
1424
1425
1430
1440
1450
1460
1470
1480
1500
1550
1569
| Product Name | Notes |
|---|---|
| "170 Position Female Connector Non Specified - Dual Edge Gold 0.029"" (0.75mm) Black" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| 10 (8 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 10 Position Circular Connector Plug, Female Sockets Solder | |
| 10 Position Circular Connector Receptacle, Male Pins Solder | |
| 12 Position Circular Connector Plug, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 3 Position Circular Connector Plug, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 4 Position Circular Connector Insert, Male Pins Solder | |
| 4 Position Circular Connector Plug, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Insert, Male Pins Solder | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Plug, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Male Pins Solder | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| CARD CONNECTOR, MICRO SD 7.1, PU | |
| CARD CONNECTOR, MICRO SIM, HINGE | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN MICRO SIM CARD R/A SMD | |
| CONN MICRO-D PLUG 15POS R/A SLDR | |
| CONN MICRO-D PLUG 21POS R/A SLDR | |
| CONN MICRO-D PLUG 25POS R/A SLDR | |
| CONN MICRO-D PLUG 31POS R/A SLDR | |
| CONN MICRO-D PLUG 37POS R/A SLDR | |
| CONN MICRO-D PLUG 51POS R/A SLDR | |
| CONN MICRO-D RCPT 15POS R/A SLDR | |
| CONN MICRO-D RCPT 21POS R/A SLDR | |
| CONN MICRO-D RCPT 25POS R/A SLDR | |
| CONN MICRO-D RCPT 31POS R/A SLDR | |
| CONN MICRO-D RCPT 37POS R/A SLDR | |
| CONN MICRO-D RCPT 51POS R/A SLDR | |
| CONN MICRO-D RCPT 9POS R/A SLDR | |
| CONN MICROSD CARD PCB | |
| CONN MICROSD CARD R/A SMD | |
| CONN MICROSD CARD SMD R/A PCB | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| CONNECTOR | |
| Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Vertical Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| M SERIES, M12 (A), A CODE, METAL | |
| M SERIES, M12, 0.5A, 08 PINS, RE | |
| M SERIES, M12, 0.5A, 08 PINS, SM | |
| M SERIES, M12, 1.5A, 17 PINS, RE | |
| M SERIES, M12, A CODE, METAL, 1. | |
| M SERIES, M12, A CODE, METAL, 2A | |
| M SERIES, M12, A CODE, METAL, 4A | |
| M SERIES, M12, B CODE, METAL, 4A | |
| M SERIES, M12, D CODE, METAL, 4A | |
| M SERIES, M12, X CODE, METAL, 0. | |
| M12 A -SHLD, 05P, SCREW, RECEPTA | |
| M12 A -SHLD, 08P, SCREW, RECEPTA | |
| M12 A CODE 90 DIP, SHIELDED, F C | |
| M12 A CODE 90 DIP, SHIELDED, M C | |
| M12 B CODE 90 DIP, SHIELDED, F C | |
| M12 B CODE 90 DIP, SHIELDED, M C | |
| M12 D CODE 90 DIP, SHIELDED, F C | |
| M12 D CODE 90 DIP, SHIELDED, M C | |
| M12 METRIC CIRCULAR CONNECTOR, A | |
| M12 METRIC CIRCULAR CONNECTOR, K | |
| M12 METRIC CIRCULAR CONNECTOR, L | |
| M12 X CODE 90 DIP, SHIELDED, F C | |
| MSS Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MSS Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MSS Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| N SEN, M12 A -SHLD, 12P, NONE | |
| N SEN, M12 X -SHLD, 08P, NONE | |
| SMPM PLUG STR 50 OHM SMD | |
| SPE IP20 JACK, LATCH LOCK, PCB V | |
| SPE IP20 PLUG, LATCH LOCK, IDC, | |
| SPE IP20 RECEPTACLE, LATCH LOCK, |
| << Prev | Next >> |