Amphenol LTW Circular Connector Assemblies MSAS-05PFFR-SH7003

Description
M12 A -SHLD, 05P, SCREW, RECEPTA
Request a Quote Datasheet
Description
M12 A -SHLD, 05P, SCREW, RECEPTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-MSAS-05PFFR-SH7003-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-MSAS-05PFFR-SH7003-ND
Circular Connector Assemblies 1754-MSAS-05PFFR-SH7003-ND
M12 A -SHLD, 05P, SCREW, RECEPTA

M12 A -SHLD, 05P, SCREW, RECEPTA

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
MSAS-05PFFR-SH7003
Unspecified Connectors MSAS-05PFFR-SH7003
M Series Sensor Connector, M12, A Code,

M Series Sensor Connector, M12, A Code,

Buy Now
Sensor Conn, M12, R/a Rcpt, 5Pos, Pcb; Product Range Amphenol Ltw - 32AK6405 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Rcpt, 5Pos, Pcb; Product Range Amphenol Ltw
32AK6405
Sensor Conn, M12, R/a Rcpt, 5Pos, Pcb; Product Range Amphenol Ltw 32AK6405
SENSOR CONN, M12, R/A RCPT, 5POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

SENSOR CONN, M12, R/A RCPT, 5POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-MSAS-05PFFR-SH7003-ND MSAS-05PFFR-SH7003 32AK6405
Product Name Circular Connector Assemblies Unspecified Connectors Sensor Conn, M12, R/a Rcpt, 5Pos, Pcb; Product Range Amphenol Ltw
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Through Hole, Right Angle Right Angle PCB Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details