M SERIES, M12, 0.5A, 08 PINS, RE
SENSOR CONNECTOR, M12, 8P, FEMALE, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-MSXS-08PFFR-SH7001-ND | 52AH5800 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, 8P, Female, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 50 to 60 volts |