Amphenol Corporation Circular Connector Assemblies MSAS-04PFFT-EE0001

Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1316-6-ND
Circular Connector Assemblies 1754-1316-6-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1316-1-ND
Circular Connector Assemblies 1754-1316-1-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1316-2-ND
Circular Connector Assemblies 1754-1316-2-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Industrial Circular Connectors - 1747612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1747612
Industrial Circular Connectors 1747612
Amphenol Industrial MSAS-04PFFT-EE0001

Amphenol Industrial MSAS-04PFFT-EE0001

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw - 69AC6214 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
69AC6214
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw 69AC6214
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1316-6-ND 1747612 69AC6214
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
Connector Type Insert, Female Sockets Circular / Cylindrical Connectors
Mounting Surface Mount Panel mount Straight Panel Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103309-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details