DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1430
1440
1450
1460
1470
1480
1500
1550
1569
| Product Name | Notes |
|---|---|
| "23 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "23 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "25 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "25 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "25 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "27 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "29 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "31 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "33 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "33 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "35 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "35 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "37 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "37 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "39 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "39 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "62 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "74 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "78 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 6 position 0.079"" (2.00mm)" | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| CONN HEADER SMD R/A 2POS 2MM | |
| CONN RCPT 2MM 23POS SGL HORZ SMD | |
| CONN RCPT 2MM 24POS SGL HORZ SMD | |
| CONN RCPT 2MM 25POS SGL HORZ PCB | |
| CONN RCPT 2MM 25POS SGL HORZ SMD | |
| CONN RCPT 2MM 27POS SGL HORZ SMD | |
| CONN RCPT 2MM 28POS SGL HORZ PCB | |
| CONN RCPT 2MM 30POS SGL HORZ PCB | |
| CONN RCPT 2MM 30POS SGL HORZ SMD | |
| CONN RCPT 2MM 31POS SGL HORZ PCB | |
| CONN RCPT 2MM 31POS SGL HORZ SMD | |
| CONN RCPT 2MM 32POS SGL HORZ PCB | |
| CONN RCPT 2MM 32POS SGL HORZ SMD | |
| CONN RCPT 2MM 33POS SGL HORZ PCB | |
| CONN RCPT 2MM 35POS SGL HORZ PCB | |
| CONN RCPT 2MM 36POS SGL HORZ PCB | |
| CONN RCPT 2MM 36POS SGL HORZ SMD | |
| CONN RCPT 2MM 38POS SGL HORZ SMD | |
| CONN RCPT 2MM 39POS SGL HORZ SMD | |
| CONN RCPT 2MM 48POS DL HORZ PCB | |
| CONN RCPT 2MM 48POS DL HORZ SMD | |
| CONN RCPT 2MM 50POS DL HORZ PCB | |
| CONN RCPT 2MM 50POS DL HORZ SMD | |
| CONN RCPT 2MM 52POS DL HORZ PCB | |
| CONN RCPT 2MM 52POS DL HORZ SMD | |
| CONN RCPT 2MM 54POS DL HORZ PCB | |
| CONN RCPT 2MM 56POS DL HORZ PCB | |
| CONN RCPT 2MM 56POS DL HORZ SMD | |
| CONN RCPT 2MM 58POS DL HORZ SMD | |
| CONN RCPT 2MM 60POS DL HORZ PCB | |
| CONN RCPT 2MM 60POS DL HORZ SMD | |
| CONN RCPT 2MM 64POS DL HORZ PCB | |
| CONN RCPT 2MM 64POS DL HORZ SMD | |
| CONN RCPT 2MM 66POS DL HORZ PCB | |
| CONN RCPT 2MM 66POS DL HORZ SMD | |
| CONN RCPT 2MM 68POS DL HORZ SMD | |
| CONN RCPT 2MM 70POS DL HORZ PCB | |
| CONN RCPT 2MM 70POS DL HORZ SMD | |
| CONN RCPT 2MM 72POS DL HORZ PCB | |
| CONN RCPT 2MM 72POS DL HORZ SMD | |
| CONN RCPT 2MM 76POS DL HORZ PCB | |
| CONN RCPT 2MM 78POS DL HORZ PCB | |
| CONN RCPT 2MM 78POS DL HORZ SMD | |
| CONN RCPT 50POS 0.079 GOLD SMD | |
| CONN RCPT 64POS 0.079 GOLD SMD | |
| M12 PC BOARD INSERT, FEMALE, A-C | |
| SMPM PLUG STR 50 OHM SMD DUAL | |
| SMPM PLUG STR 50 OHM SMD QUAD | |
| SMPM PLUG STR 50 OHM SMD |
| << Prev | Next >> |