Manufacturer: Amphenol LTW
Win Source Part Number: 1334492-MSAP-05PFFR-
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Number of Positions: 5
Color: Black
Features: Board Guide, Board Lock
Connector Type: Plug, Female Sockets
Termination: Solder
Fastening Type: Threaded
Contact Material: Copper Alloy
Voltage Rating: 60V
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: A
Standard Package: 10
Mounting: Panel Mount, Through Hole, Right Angle
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-5
Contact Finish - Mating: Gold
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
Insert Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Base Product Number: MSAP-05PFFR
RoHS Status: RoHS Compliant
Primary Material: Plastic
5 Position Circular Connector Plug, Female Sockets Solder
M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1334492-MSAP-05PFFR-SF8002 | MSAP-05PFFR-SF8002-ND | 50AC2839 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Plug, Female Sockets | |
| Termination | Solder | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |