DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1415
1416
1417
1418
1419
1420
1421
1422
1423
1424
1425
1426
1427
1430
1440
1450
1460
1470
1480
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".100"" LOW PROFILE VARIABLE POST" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" |
| << Prev | Next >> |