Amphenol Industrial MSXS-08PFFP-SF7001
8 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONN, M12, RCPT, 8POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
M12 SENSOR CONN, 8POS, FEMALE, PANEL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1747782 | 1754-MSXS-08PFFP-SF7001-ND | 50AC2905 | 69AH8837 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw | M12 Sensor Conn, 8Pos, Female, Panel Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | |||
| Termination | Pcb pin | |||
| Mounting | Through hole | Panel Mount, Through Hole | Straight Panel Mount |