DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1417 1418 1419 1420 1421 1422 1423 1424 1425 1426 1427 1428 1429 1430 1440 1450 1460 1470 1480 1500 1550 1569
Product Name Notes
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 120 position 0.079"" (2.00mm)"
"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole 18 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole 21 position 0.079"" (2.00mm)"
"Connector Header Through Hole 22 position 0.079"" (2.00mm)"
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
"Connector Header Through Hole 25 position 0.079"" (2.00mm)"
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"
"Connector Header Through Hole 28 position 0.079"" (2.00mm)"
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
"Connector Header Through Hole 32 position 0.079"" (2.00mm)"
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
"Connector Header Through Hole 35 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"
"Connector Header Through Hole 48 position 0.079"" (2.00mm)"
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole 50 position 0.079"" (2.00mm)"
"Connector Header Through Hole 52 position 0.079"" (2.00mm)"
"Connector Header Through Hole 56 position 0.079"" (2.00mm)"
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole 60 position 0.079"" (2.00mm)"
"Connector Header Through Hole 64 position 0.079"" (2.00mm)"
"Connector Header Through Hole 66 position 0.079"" (2.00mm)"
"Connector Header Through Hole 68 position 0.079"" (2.00mm)"
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole 70 position 0.079"" (2.00mm)"
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 9 position 0.079"" (2.00mm)"
Connector Header position
VARIABLE POST HEIGHT HEADER STRI

<< Prev Next >>