M12 B CODE 90 DIP, SHIELDED, M C
M Series Sensor Connector, M12, B Code,
SENSOR CONN, M12, R/A PLUG, 5POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSBS-05PMMR-EE0001-ND | MSBS-05PMMR-EE0001 | 32AK6411 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Sensor Conn, M12, R/a Plug, 5Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | ||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount | |
| Voltage Rating | 60 volts |