M12 A CODE 90 DIP, SHIELDED, F C
M Series Sensor Connector, M12, A Code,
Amphenol Industrial MSAS-08PFFR-EE0001
SENSOR CONN, M12, R/A RCPT, 8POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSAS-08PFFR-EE0001-ND | MSAS-08PFFR-EE0001 | 2527245 | 32AK6407 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Industrial Circular Connectors | Sensor Conn, M12, R/a Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | ||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 4.0 amps |