8 Position Circular Connector Insert, Female Sockets Solder
8 Position Circular Connector Insert, Female Sockets Solder
8 Position Circular Connector Insert, Female Sockets Solder
Amphenol Industrial MSAS-08PFFT-EE0001
SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1318-6-ND | 1747803 | 69AC6218 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Surface Mount | Panel mount | Straight Panel Mount |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 2.0 amps |