M12 PANEL 180° SMT CONN
8 Position Circular Connector Insert, Female Sockets Solder
8 Position Circular Connector Insert, Female Sockets Solder
8 Position Circular Connector Insert, Female Sockets Solder
Modular Connectors / Ethernet Connectors M12 PANEL 180DEG SMT X CODE 8P F CONN F P
SENSOR CONNECTOR, 8POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSXS-08PFFT-EE0001 | 1754-1539-6-ND | MSXS-08PFFT-EE0001 | 94AC3457 |
| Product Name | Circular Connector Assemblies | Modular Connectors / Ethernet Connectors | Sensor Connector, 8Pos, Rcpt, M12, Panel; Product Range Amphenol Ltw | |
| Connector Type | Insert, Female Sockets | Modular Connector and RJ Connector | ||
| Mounting | Surface Mount | Panel Mount | Straight Panel Mount | |
| Voltage Rating | 50 to 60 volts | |||
| Current Rating | 0.5 amps |