Samtech, Inc. Headers, Male Pins MTLW-101-07-T-S-070

Description
Connector Header Through Hole 1 position
Request a Quote Datasheet
Description
Connector Header Through Hole 1 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-MTLW-101-07-T-S-070-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-MTLW-101-07-T-S-070-ND
Headers, Male Pins 612-MTLW-101-07-T-S-070-ND
Connector Header Through Hole 1 position

Connector Header Through Hole 1 position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-MTLW-101-07-T-S-070-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details