5 Position Circular Connector Plug, Female Sockets Solder
M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
M12 CONN R/A ACODE SHIELDED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSAS-05PFFR-SF7003-ND | 50AC2859 | MSAS-05PFFR-SF7003 |
| Product Name | Circular Connector Assemblies | M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw | Circular Connector Assemblies |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 60 volts | 60 volts | |
| Current Rating | 4.0 amps | 4.0 amps |