8 Position Circular Connector Plug, Female Sockets Solder
Amphenol Industrial MSAS-08PFFP-SF8001
M Series, M12, 2A, 08 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSAS-08PFFP-SF8001-ND | 192927 | 04AC8803 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 2A, 08 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 2.0 amps |