M12 A CODE 90 DIP, SHIELDED, F C
M Series Sensor Connector, M12, A Code,
SENSOR CONN, M12, R/A RCPT, 3POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSAS-03PFFR-EE0001-ND | MSAS-03PFFR-EE0001 | 32AK6400 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Sensor Conn, M12, R/a Rcpt, 3Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount | |
| Voltage Rating | 250 volts |