M12 D CODE 90 DIP, SHIELDED, F C
M Series Sensor Connector, M12, D Code,
SENSOR CONN, M12, R/A RCPT, 4POS, PCB; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle PCB Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-MSDS-04PFFR-EE0001-ND | MSDS-04PFFR-EE0001 | 32AK6412 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Sensor Conn, M12, R/a Rcpt, 4Pos, Pcb; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Through Hole, Right Angle | Right Angle PCB Mount | |
| Voltage Rating | 250 volts |