4 Position Circular Connector Insert, Female Sockets Solder
4 Position Circular Connector Insert, Female Sockets Solder
4 Position Circular Connector Insert, Female Sockets Solder
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-1322-1-ND | 69AC6229 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Insert, Female Sockets |