Amphenol LTW Circular Connector Assemblies MSBS-05PFFT-EE0001

Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1324-6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1324-6-ND
Circular Connector Assemblies 1754-1324-6-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-1324-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1324-1-ND
Circular Connector Assemblies 1754-1324-1-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-1324-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1324-2-ND
Circular Connector Assemblies 1754-1324-2-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw - 69AC6220 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw
69AC6220
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw 69AC6220
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site
Sensor Conn, M12, Rcpt, 5Pos, Smt; Product Range Amphenol Ltw - 23AJ0846 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Smt; Product Range Amphenol Ltw
23AJ0846
Sensor Conn, M12, Rcpt, 5Pos, Smt; Product Range Amphenol Ltw 23AJ0846
SENSOR CONN, M12, RCPT, 5POS, SMT; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Surface Mount Socket; IP / NEMA Rating:IP65; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, SMT; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Surface Mount Socket; IP / NEMA Rating:IP65; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1324-6-ND 69AC6220 23AJ0846
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw Sensor Conn, M12, Rcpt, 5Pos, Smt; Product Range Amphenol Ltw
Connector Type Insert, Female Sockets
Mounting Surface Mount Straight Panel Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCT-ML4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers