5 Position Circular Connector Insert, Male Pins Solder
5 Position Circular Connector Insert, Male Pins Solder
5 Position Circular Connector Insert, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP65, RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-1325-1-ND | 69AC6221 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Insert, Male Pins | |
| Mounting | Surface Mount | Straight Panel Mount |
| Voltage Rating | 60 volts |