Samtech, Inc. Headers, Male Pins MTLW-101-08-S-D-330

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-MTLW-101-08-S-D-330-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-MTLW-101-08-S-D-330-ND
Headers, Male Pins 612-MTLW-101-08-S-D-330-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-MTLW-101-08-S-D-330-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details