DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1408 1409 1410 1411 1412 1413 1414 1415 1416 1417 1418 1419 1420 1430 1440 1450 1460 1470 1480 1500 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
CONN RCPT 16POS 0.079 GOLD SMD
CONN RCPT 20P 0.079 GOLD SMD R/A
CONN RCPT 2MM 10POS SGL HORZ PCB
CONN RCPT 2MM 11POS SGL HORZ PCB
CONN RCPT 2MM 11POS SGL HORZ SMD
CONN RCPT 2MM 12POS SGL HORZ SMD
CONN RCPT 2MM 13POS SGL HORZ PCB
CONN RCPT 2MM 14POS DL HORZ SMD
CONN RCPT 2MM 16POS DL HORZ PCB
CONN RCPT 2MM 18POS DL HORZ PCB
CONN RCPT 2MM 18POS DL HORZ SMD
CONN RCPT 2MM 20POS DL HORZ PCB
CONN RCPT 2MM 20POS DL HORZ SMD
CONN RCPT 2MM 22POS DL HORZ SMD
CONN RCPT 2MM 24POS DL HORZ SMD
CONN RCPT 2MM 26POS DL HORZ PCB
CONN RCPT 2MM 8POS SGL HORZ SMD
CONN RCPT 2MM 9POS SGL HORZ PCB
CONN RCPT 2MM 9POS SGL HORZ SMD
CONN RCPT 8POS 0.079 GOLD SMD

<< Prev Next >>