DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1407
1408
1409
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1430
1440
1450
1460
1470
1500
1550
1569
| Product Name | Notes |
|---|---|
| "1 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Tin" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 1 Position Receptacle Connector Through Hole Tin | |
| CONN RCPT 10POS 0.079 GOLD SMD | |
| CONN RCPT 14POS 0.079 GOLD SMD | |
| CONN RCPT 2MM 10POS DL HORZ PCB | |
| CONN RCPT 2MM 10POS DL HORZ SMD | |
| CONN RCPT 2MM 12POS DL HORZ PCB | |
| CONN RCPT 2MM 12POS DL HORZ SMD | |
| CONN RCPT 2MM 14POS DL HORZ PCB | |
| CONN RCPT 2MM 2POS SGL HORZ SMD | |
| CONN RCPT 2MM 3POS SGL HORZ PCB | |
| CONN RCPT 2MM 4POS DL HORZ PCB | |
| CONN RCPT 2MM 4POS DL HORZ SMD | |
| CONN RCPT 2MM 4POS SGL HORZ PCB | |
| CONN RCPT 2MM 4POS SGL HORZ SMD | |
| CONN RCPT 2MM 5POS SGL HORZ PCB | |
| CONN RCPT 2MM 6POS DL HORZ PCB | |
| CONN RCPT 2MM 6POS DL HORZ SMD | |
| CONN RCPT 2MM 6POS SGL HORZ PCB | |
| CONN RCPT 2MM 6POS SGL HORZ SMD | |
| CONN RCPT 2MM 8POS DL HORZ PCB | |
| CONN RCPT 2MM 8POS DL HORZ SMD | |
| CONN RCPT 3POS 0.079 GOLD SMD | |
| CONN RCPT 4P 0.079 GOLD SMD R/A | |
| CONN RCPT 4POS 0.079 GOLD SMD | |
| CONN RCPT 8POS 0.079 GOLD SMD | |
| CONN RCPT FMALE 10POS GOLD SLDR |
| << Prev | Next >> |