Amphenol Industrial MSBS-05PMMP-SF8001
5 Position Circular Connector Receptacle, Male Pins Solder
M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1821258 | MSBS-05PMMP-SF8001-ND | 04AC8845 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | |
| Gender | Male / Plug | ||
| Termination | Pcb | ||
| Mounting | Panel mount | Panel Mount, Through Hole |