THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THT male header; 1.0 mm solder pin; straight; Pin spacing 3.5 mm; 5-pole
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1405 | 2946-2091-1405-ND | 54W3756 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 Mm Solder Pin; Straight; Pin Spacing 3.5 Mm; 5-Pole Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |