"SSL Connector 2 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 2 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 2 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
CONN SSL SOCKET 2POS 3MM SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-7482-2-ND | 209159002101916 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Socket | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 125 volts |